DIODE STANDARD 400V 2A DO214AA
RECTIFIER, ULTRA-FAST/HIGH EFFIC
DIODE STANDARD 400V 2A DO214AA
Rectifier, Ultra-Fast/High Efficiency, 1.5A, 400V, DO-214AA (SMB)
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 4786-HS2GTR-ND | 1602-HS2G |
| Product Name | Single Diodes | High Efficiency Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |