Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1180133-HFA16PB120
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 16A
Reverse Recovery Time (trr): 135ns
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: HFA16PB120
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC Modified
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): STTH15S12W; FDRW20S120J; STTH15RQ06W; STTH1512W;
Introduction Date: March 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3V at 16A
Current - Reverse Leakage at Vr: 20μA at 1200V
Diode Standard 1200V 16A Through Hole TO-247AC Modified
DIODE GP 1.2KV 16A TO247AC Product overview: HFA16PB120 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA16PB120 can be used for catalog matching and distributor lookup.
DIODE GP 1.2KV 16A TO247AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1180133-HFA16PB120 | HFA16PB120-ND | 280-HFA16PB120 | HFA16PB120 |
| Product Name | Diodes, Rectifiers - Single - HFA16PB120 | Single Diodes | 1.2KV 16A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | |||
| Life Cycle Stage | Obsolete | Removed | ||
| VF | 3 volts | 3 volts | ||
| VR | 1200 volts |