Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1180117-HFA12PA120C
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 80ns
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A (DC)
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3V at 6A
Current - Reverse Leakage at Vr: 5μA at 1200V
DIODE ARRAY GP 1200V 6A TO247AC Product overview: HFA12PA120C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 6A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA12PA120C can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 1200V 6A (DC) Through Hole TO-247-3
DIODE ARRAY GP 1200V 6A TO247AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1180117-HFA12PA120C | 286-HFA12PA120C | HFA12PA120C-ND | HFA12PA120C |
| Product Name | Diodes, Rectifiers - Arrays - HFA12PA120C | 1200V 6A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Step-Recovery Diode; Standard | |||
| Life Cycle Stage | Obsolete | Removed | ||
| VF | 3 volts | 3 volts | ||
| VR | 1200 volts |