High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package with dimensions 2.6 mm x 1.7 mm x 1 mm. Total power dissipation is up to 4100 mW at a case temperature of 75 °C, measured with zero lead length. The working voltage range is nominal 3.0 V to 75 V, with a tolerance series of approximately ±5 %. The diodes withstand electrostatic discharge up to 30 kV according to IEC 61000-4-2 (contact discharge).
High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 19V 962MW SOD123W
DIODE ZENER 19V 962MW SOD123W
DIODE ZENER 19V 962MW SOD123W
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Power Diodes | Diodes |
| Product Number | HPZR-C19X | 1727-HPZR-C19XDKR-ND |
| Product Name | 4.1 W high power voltage regulator diodes | Single Zener Diodes |
| RoHS Compliant | RoHS | |
| Package | SOD-123; SOD123W SOD123W | |
| VF | 1 to 1.00E-3 volts |