Taiwan Semiconductor Co., Ltd. Single Diodes HS2J

Description
Diode Standard 600V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 600V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-HS2JTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-HS2JTR-ND
Single Diodes 1801-HS2JTR-ND
Diode Standard 600V 2A Surface Mount DO-214AA (SMB)

Diode Standard 600V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 1801-HS2JDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-HS2JDKR-ND
Single Diodes 1801-HS2JDKR-ND
DIODE STANDARD 600V 2A DO214AA

DIODE STANDARD 600V 2A DO214AA

Buy Now Datasheet
Single Diodes - 1801-HS2JCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-HS2JCT-ND
Single Diodes 1801-HS2JCT-ND
DIODE GEN PURP 600V 2A DO214AA

DIODE GEN PURP 600V 2A DO214AA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-HS2JTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X25SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG803C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details