Diode Standard 200V 1A Surface Mount D-Flat
DIODE GEN PURP 200V 1A DFLAT
Rectifiers Superfast Recovery Rectifier D-FLAT T&R 10K
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | HS1DDF-13-ND | HS1DDF-13 | HS1DDF-13 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |