Vishay Intertechnology, Inc. 600V 140A Diode and Rectifier HFA140NH60

Description
DIODE GEN PURP 600V 140A D-67 Product overview: HFA140NH60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 140A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 140A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA140NH60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 140A D-67 Product overview: HFA140NH60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 140A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 140A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA140NH60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 140A Diode and Rectifier - 280-HFA140NH60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 140A Diode and Rectifier
280-HFA140NH60
600V 140A Diode and Rectifier 280-HFA140NH60
DIODE GEN PURP 600V 140A D-67 Product overview: HFA140NH60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 140A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 140A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA140NH60 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 140A D-67 Product overview: HFA140NH60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 140A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 140A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA140NH60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - HFA140NH60-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
HFA140NH60-ND
Single Diodes HFA140NH60-ND
Diode Standard 600V 140A Chassis Mount

Diode Standard 600V 140A Chassis Mount

Buy Now Datasheet
Diodes, Rectifiers - Single - HFA140NH60 - 001561-HFA140NH60 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HFA140NH60
001561-HFA140NH60
Diodes, Rectifiers - Single - HFA140NH60 001561-HFA140NH60
Manufacturer: Vishay Win Source Part Number: 001561-HFA140NH60 Packaging: Bulk Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 140A Voltage - Forward (Vf) (Max) @ If: 1.6V @ 140A Reverse Recovery Time (trr): 140ns Current - Reverse Leakage @ Vr: 40μA @ 600V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: HALF-PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 001561-HFA140NH60
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 140A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 140A
Reverse Recovery Time (trr): 140ns
Current - Reverse Leakage @ Vr: 40μA @ 600V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: HALF-PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - HFA140NH60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HFA140NH60
Discrete Semiconductor Products - Diodes - Rectifiers HFA140NH60
DIODE GEN PURP 600V 140A D-67

DIODE GEN PURP 600V 140A D-67

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-HFA140NH60 HFA140NH60-ND 001561-HFA140NH60 HFA140NH60
Product Name 600V 140A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - HFA140NH60 Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
RoHS Compliant RoHS
Diode Type Standard
VF 1.6 volts 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
High-speed switching diode - BAS16W-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers