Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSIENT VOLTAGE SUPPRESSOR DIODES (TVS)
YAGEO USA
HFA-200L -- TVS DIODES
Yageo USA
TVS Diodes
HFA-200L
Description
TVS DIODE 200VWM 330V AXIAL
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
TVS DIODE 200VWM 330V AXIAL
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
TVS Diodes
13-HFA-200L-ND
TVS Diodes
13-HFA-200L-ND
TVS DIODE 200VWM 330V AXIAL
TVS DIODE 200VWM 330V AXIAL
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Transient Voltage Suppressor Diodes (TVS)
Product Number
13-HFA-200L-ND
Product Name
TVS Diodes
Configuration
Single
Package
Axial, Right Angle Bend (24.15mm Center)
V
C
330 volts
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
TVS - TVS - Diodes - HZM27WATL-E
HZM27WATL-E
Specs
Package
3-MPAK
View Details
Nexperia B.V.
400 W Transient Voltage Suppressor
P4SMA20CAJ
Specs
Direction
Bidirectional
RoHS Compliant
RoHS
Package
SOD1001-1
View Details
RS Components, Ltd.
TVS Diodes
2441893
Specs
Direction
Bidirectional
RoHS Compliant
RoHS
Package
SOD-323; SOD-323
View Details
Micross Components, Inc.
Power TVS Modules
704-15K36T
Specs
V
BR
36 volts
View Details