High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, with a total power dissipation of up to 5500 mW at Tsp = 75 °C and a working voltage range of 3.0 V to 75 V. The device has an ESD maximum rating of 30 kV according to IEC 61000-4-2 (contact discharge) and is qualified according to AEC-Q101 for automotive applications.
High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 6.7V 682MW SOD123W
DIODE ZENER 6.7V 682MW SOD123W
DIODE ZENER 6.7V 682MW SOD123W
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Power Diodes | Diodes |
| Product Number | HPZR-C6V7-QX | 1727-HPZR-C6V7-QXDKR-ND |
| Product Name | 5.5 W high power voltage regulator diodes | Single Zener Diodes |
| RoHS Compliant | RoHS | |
| Package | SOD-123; SOD123W SOD123W | |
| VF | 1 to 1.00E-3 volts |