Nexperia B.V. 4.1 W high power voltage regulator diodes HPZR-C7V0X

Description
High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 4.1 W @ Tsp = 75 °C, measured zero lead length Tolerance series: Approximately ±5 % Working voltage range: nominal 3.0 V to 75 V ESD maximum rating 30 kV according IEC 61000-4-2 (contact discharge) Applications Low-currect general regulation functions
Request a Quote Datasheet
Description
High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 4.1 W @ Tsp = 75 °C, measured zero lead length Tolerance series: Approximately ±5 % Working voltage range: nominal 3.0 V to 75 V ESD maximum rating 30 kV according IEC 61000-4-2 (contact discharge) Applications Low-currect general regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.1 W high power voltage regulator diodes - HPZR-C7V0X - Nexperia B.V.
Nijmegen, Netherlands
4.1 W high power voltage regulator diodes
HPZR-C7V0X
4.1 W high power voltage regulator diodes HPZR-C7V0X
High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 4.1 W @ Tsp = 75 °C, measured zero lead length Tolerance series: Approximately ±5 % Working voltage range: nominal 3.0 V to 75 V ESD maximum rating 30 kV according IEC 61000-4-2 (contact discharge) Applications Low-currect general regulation functions

High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 4.1 W @ Tsp = 75 °C, measured zero lead length
  • Tolerance series: Approximately ±5 %
  • Working voltage range: nominal 3.0 V to 75 V
  • ESD maximum rating 30 kV according IEC 61000-4-2 (contact discharge)

Applications

  • Low-currect general regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-HPZR-C7V0XTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-HPZR-C7V0XTR-ND
Single Zener Diodes 1727-HPZR-C7V0XTR-ND
DIODE ZENER 7V 962MW SOD123W

DIODE ZENER 7V 962MW SOD123W

Buy Now Datasheet
Single Zener Diodes - 1727-HPZR-C7V0XDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-HPZR-C7V0XDKR-ND
Single Zener Diodes 1727-HPZR-C7V0XDKR-ND
DIODE ZENER 7V 962MW SOD123W

DIODE ZENER 7V 962MW SOD123W

Buy Now Datasheet
Single Zener Diodes - 1727-HPZR-C7V0XCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-HPZR-C7V0XCT-ND
Single Zener Diodes 1727-HPZR-C7V0XCT-ND
DIODE ZENER 7V 962MW SOD123W

DIODE ZENER 7V 962MW SOD123W

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Power Diodes Diodes
Product Number HPZR-C7V0X 1727-HPZR-C7V0XTR-ND
Product Name 4.1 W high power voltage regulator diodes Single Zener Diodes
RoHS Compliant RoHS
Package SOD-123; SOD123W SOD123W
VF 1 to 1.00E-3 volts
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - P4SMA220AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
600 W Transient Voltage Suppressor - P6SMB220CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
100 V, 12 A low leakage current Trench Schottky barrier rectifier - PMEG100T120ELPEZ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOT1289B SOT1289B
VF 540 to 0.5400 volts
View Details
3 suppliers
100 V, 3 A low leakage current Trench Schottky barrier rectifier - PMEG100T30ELRX - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD-123; SOD123W SOD123W
VF 550 to 0.5500 volts
View Details
4 suppliers