Nexperia B.V. 5.5 W high power voltage regulator diodes HPZR-C4V3-QX

Description
High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 5.5 W @ Tsp = 75 °C, measured zero lead length Tolerance series: Approximately ±5 % Working voltage range: nominal 3.0 V to 75 V ESD maximum rating 30 kV according IEC 61000-4-2 (contact discharge) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-currect general regulation functions
Request a Quote Datasheet
Description
High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 5.5 W @ Tsp = 75 °C, measured zero lead length Tolerance series: Approximately ±5 % Working voltage range: nominal 3.0 V to 75 V ESD maximum rating 30 kV according IEC 61000-4-2 (contact discharge) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-currect general regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5 W high power voltage regulator diodes - HPZR-C4V3-QX - Nexperia B.V.
Nijmegen, Netherlands
5.5 W high power voltage regulator diodes
HPZR-C4V3-QX
5.5 W high power voltage regulator diodes HPZR-C4V3-QX
High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 5.5 W @ Tsp = 75 °C, measured zero lead length Tolerance series: Approximately ±5 % Working voltage range: nominal 3.0 V to 75 V ESD maximum rating 30 kV according IEC 61000-4-2 (contact discharge) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-currect general regulation functions

High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 5.5 W @ Tsp = 75 °C, measured zero lead length
  • Tolerance series: Approximately ±5 %
  • Working voltage range: nominal 3.0 V to 75 V
  • ESD maximum rating 30 kV according IEC 61000-4-2 (contact discharge)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low-currect general regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-HPZR-C4V3-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-HPZR-C4V3-QXTR-ND
Single Zener Diodes 1727-HPZR-C4V3-QXTR-ND
BIPOLAR DISCRETES

BIPOLAR DISCRETES

Buy Now Datasheet
Single Zener Diodes - 1727-HPZR-C4V3-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-HPZR-C4V3-QXCT-ND
Single Zener Diodes 1727-HPZR-C4V3-QXCT-ND
BIPOLAR DISCRETES

BIPOLAR DISCRETES

Buy Now Datasheet
Single Zener Diodes - 1727-HPZR-C4V3-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-HPZR-C4V3-QXDKR-ND
Single Zener Diodes 1727-HPZR-C4V3-QXDKR-ND
BIPOLAR DISCRETES

BIPOLAR DISCRETES

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Power Diodes Diodes
Product Number HPZR-C4V3-QX 1727-HPZR-C4V3-QXTR-ND
Product Name 5.5 W high power voltage regulator diodes Single Zener Diodes
RoHS Compliant RoHS
Package SOD-123; SOD123W SOD123W
VF 1 to 1.00E-3 volts
Unlock Full Specs
to access all available technical data