High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package with dimensions of 2.6 mm x 1.7 mm x 1 mm. The series offers a working voltage range of nominal 3.0 V to 75 V, total power dissipation of up to 4100 mW at Tsp = 75 °C with zero lead length, and an ESD maximum rating of 30 kV according to IEC 61000-4-2 (contact discharge). Tolerance is approximately ±5 %, and the diodes are suited for low-current general regulation functions.
High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 60V 962MW SOD123W
DIODE ZENER 60V 962MW SOD123W
DIODE ZENER 60V 962MW SOD123W
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Power Diodes | Diodes |
| Product Number | HPZR-C60X | 1727-HPZR-C60XDKR-ND |
| Product Name | 4.1 W high power voltage regulator diodes | Single Zener Diodes |
| RoHS Compliant | RoHS | |
| Package | SOD-123; SOD123W SOD123W | |
| VF | 1 to 1.00E-3 volts |