Vishay Intertechnology, Inc. 1200V 16A Diode and Rectifier HFA32PA120C

Description
DIODE ARRAY GP 1200V 16A TO247AC Product overview: HFA32PA120C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA32PA120C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 1200V 16A TO247AC Product overview: HFA32PA120C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA32PA120C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 16A Diode and Rectifier
286-HFA32PA120C
1200V 16A Diode and Rectifier 286-HFA32PA120C
DIODE ARRAY GP 1200V 16A TO247AC Product overview: HFA32PA120C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA32PA120C can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 1200V 16A TO247AC Product overview: HFA32PA120C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA32PA120C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - HFA32PA120C-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
HFA32PA120C-ND
Diode Arrays HFA32PA120C-ND
Diode Array 1 Pair Common Cathode Standard 1200V 16A (DC) Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 1200V 16A (DC) Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - HFA32PA120C - 1180166-HFA32PA120C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - HFA32PA120C
1180166-HFA32PA120C
Diodes, Rectifiers - Arrays - HFA32PA120C 1180166-HFA32PA120C
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1180166-HFA32PA120C Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 135ns Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 16A (DC) Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 3V at 16A Current - Reverse Leakage at Vr: 20μA at 1200V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1180166-HFA32PA120C
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 135ns
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 16A (DC)
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3V at 16A
Current - Reverse Leakage at Vr: 20μA at 1200V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - HFA32PA120C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HFA32PA120C
Discrete Semiconductor Products - Diodes - Rectifiers HFA32PA120C
DIODE ARRAY GP 1200V 16A TO247AC

DIODE ARRAY GP 1200V 16A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-HFA32PA120C HFA32PA120C-ND 1180166-HFA32PA120C HFA32PA120C
Product Name 1200V 16A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - HFA32PA120C Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247; TO-247-3
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Step-Recovery Diode; Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details
Dual Zener diodes - BZB84-B7V5,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers