Nexperia B.V. 5.5 W high power voltage regulator diodes HPZR-C47-QX

Description
High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 5.5 W @ Tsp = 75 °C, measured zero lead length Tolerance series: Approximately ±5 % Working voltage range: nominal 3.0 V to 75 V ESD maximum rating 30 kV according IEC 61000-4-2 (contact discharge) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-currect general regulation functions
Request a Quote Datasheet
Description
High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 5.5 W @ Tsp = 75 °C, measured zero lead length Tolerance series: Approximately ±5 % Working voltage range: nominal 3.0 V to 75 V ESD maximum rating 30 kV according IEC 61000-4-2 (contact discharge) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-currect general regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5 W high power voltage regulator diodes - HPZR-C47-QX - Nexperia B.V.
Nijmegen, Netherlands
5.5 W high power voltage regulator diodes
HPZR-C47-QX
5.5 W high power voltage regulator diodes HPZR-C47-QX
High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 5.5 W @ Tsp = 75 °C, measured zero lead length Tolerance series: Approximately ±5 % Working voltage range: nominal 3.0 V to 75 V ESD maximum rating 30 kV according IEC 61000-4-2 (contact discharge) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-currect general regulation functions

High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 5.5 W @ Tsp = 75 °C, measured zero lead length
  • Tolerance series: Approximately ±5 %
  • Working voltage range: nominal 3.0 V to 75 V
  • ESD maximum rating 30 kV according IEC 61000-4-2 (contact discharge)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low-currect general regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-HPZR-C47-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-HPZR-C47-QXTR-ND
Single Zener Diodes 1727-HPZR-C47-QXTR-ND
DIODE ZENER 47V 682MW SOD123W

DIODE ZENER 47V 682MW SOD123W

Buy Now Datasheet
Single Zener Diodes - 1727-HPZR-C47-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-HPZR-C47-QXDKR-ND
Single Zener Diodes 1727-HPZR-C47-QXDKR-ND
DIODE ZENER 47V 682MW SOD123W

DIODE ZENER 47V 682MW SOD123W

Buy Now Datasheet
Single Zener Diodes - 1727-HPZR-C47-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-HPZR-C47-QXCT-ND
Single Zener Diodes 1727-HPZR-C47-QXCT-ND
DIODE ZENER 47V 682MW SOD123W

DIODE ZENER 47V 682MW SOD123W

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Power Diodes Diodes
Product Number HPZR-C47-QX 1727-HPZR-C47-QXTR-ND
Product Name 5.5 W high power voltage regulator diodes Single Zener Diodes
RoHS Compliant RoHS
Package SOD-123; SOD123W SOD123W
VF 1 to 1.00E-3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - 1PS74SB23-QH - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOT457; SOT457 SOT457
VF 300 to 0.3000 volts
View Details
400 W Transient Voltage Suppressor - P4SMA120AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
100 V, 5 A low leakage current Trench Schottky barrier rectifier - PMEG100T050ELPE-QZ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOT1289B SOT1289B
VF 560 to 0.5600 volts
View Details
3 suppliers
Low-voltage avalanche regulator diodes - PLVA650A-QR - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOT23; SOT23 SOT23
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers