DIODE STANDARD 200V 1A SMA
Diode Standard 200V 1A Surface Mount SMA
DIODE GEN PURP 200V 1A SMA
Rectifiers Superfast Recovery Rectifier SMA T&R 5K
DIODE GEN PURP 200V 1A SMA
DIODE GEN PURP 200V 1A SMA
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 31-HS1D-13DKR-ND | HS1D-13 | HS1D-13 | HS1D-13 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | SMA-2 | SMA; DO-214AC, SMA | ||
| Life Cycle Stage | Active |