Vishay Intertechnology, Inc. Single Diodes HFA16TB120S

Description
Diode Standard 1200V 16A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 1200V 16A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - HFA16TB120S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
HFA16TB120S-ND
Single Diodes HFA16TB120S-ND
Diode Standard 1200V 16A Surface Mount TO-263AB (D²PAK)

Diode Standard 1200V 16A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
1.2KV 16A Diode and Rectifier - 280-HFA16TB120S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 16A Diode and Rectifier
280-HFA16TB120S
1.2KV 16A Diode and Rectifier 280-HFA16TB120S
DIODE GEN PURP 1.2KV 16A TO263AB Product overview: HFA16TB120S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA16TB120S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 16A TO263AB Product overview: HFA16TB120S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA16TB120S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - HFA16TB120S - 1180139-HFA16TB120S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HFA16TB120S
1180139-HFA16TB120S
Diodes, Rectifiers - Single - HFA16TB120S 1180139-HFA16TB120S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1180139-HFA16TB120S Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 16A Reverse Recovery Time (trr): 135ns Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: HFA16TB120 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 3V at 16A Current - Reverse Leakage at Vr: 20μA at 1200V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1180139-HFA16TB120S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 16A
Reverse Recovery Time (trr): 135ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: HFA16TB120
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3V at 16A
Current - Reverse Leakage at Vr: 20μA at 1200V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - HFA16TB120S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HFA16TB120S
Discrete Semiconductor Products - Diodes - Rectifiers HFA16TB120S
DIODE GEN PURP 1.2KV 16A TO263AB

DIODE GEN PURP 1.2KV 16A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Step Recovery Diodes Rectifiers
Product Number HFA16TB120S-ND 280-HFA16TB120S 1180139-HFA16TB120S HFA16TB120S
Product Name Single Diodes 1.2KV 16A Diode and Rectifier Diodes, Rectifiers - Single - HFA16TB120S Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tube
Configuration Single
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data