Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - HFA30TA60CSTRL HFA30TA60CSTRL

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 806275-HFA30TA60CSTR L Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 60ns Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A (DC) Part Status: Obsolete (End Of Life) Supplier Device Package: D2PAK Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.7V at 15A Current - Reverse Leakage at Vr: 10μA at 600V Part Number Series: HFA30TA60C
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 806275-HFA30TA60CSTR L Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 60ns Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A (DC) Part Status: Obsolete (End Of Life) Supplier Device Package: D2PAK Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.7V at 15A Current - Reverse Leakage at Vr: 10μA at 600V Part Number Series: HFA30TA60C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - HFA30TA60CSTRL - 806275-HFA30TA60CSTRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - HFA30TA60CSTRL
806275-HFA30TA60CSTRL
Diodes, Rectifiers - Arrays - HFA30TA60CSTRL 806275-HFA30TA60CSTRL
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 806275-HFA30TA60CSTR L Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 60ns Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A (DC) Part Status: Obsolete (End Of Life) Supplier Device Package: D2PAK Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.7V at 15A Current - Reverse Leakage at Vr: 10μA at 600V Part Number Series: HFA30TA60C

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 806275-HFA30TA60CSTRL
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 60ns
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A (DC)
Part Status: Obsolete (End Of Life)
Supplier Device Package: D2PAK
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.7V at 15A
Current - Reverse Leakage at Vr: 10μA at 600V
Part Number Series: HFA30TA60C

Buy Now
600V 15A Diode and Rectifier - 286-HFA30TA60CSTRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 15A Diode and Rectifier
286-HFA30TA60CSTRL
600V 15A Diode and Rectifier 286-HFA30TA60CSTRL
DIODE ARRAY GP 600V 15A TO263AB Product overview: HFA30TA60CSTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA30TA60CSTRL can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V 15A TO263AB Product overview: HFA30TA60CSTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA30TA60CSTRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - HFA30TA60CSTRL-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
HFA30TA60CSTRL-ND
Diode Arrays HFA30TA60CSTRL-ND
Diode Array 1 Pair Common Cathode Standard 600V 15A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 600V 15A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - HFA30TA60CSTRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HFA30TA60CSTRL
Discrete Semiconductor Products - Diodes - Rectifiers HFA30TA60CSTRL
DIODE ARRAY GP 600V 15A TO263AB

DIODE ARRAY GP 600V 15A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 806275-HFA30TA60CSTRL 286-HFA30TA60CSTRL HFA30TA60CSTRL-ND HFA30TA60CSTRL
Product Name Diodes, Rectifiers - Arrays - HFA30TA60CSTRL 600V 15A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.7 volts 1.7 volts
VR 600 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6015PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG875C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details