Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - HFA15TB60-1 HFA15TB60-1

Description
Manufacturer: Vishay Win Source Part Number: 873515-HFA15TB60-1 Series: HEXFRED® Features: Diode Standard 600 V 15A (DC) Through Hole TO-262-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Family Name: HFA15 Categories: Discrete Semiconductor Products Case / Package: TO-262-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *HFA15TB60-1, HFA15TB601
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 873515-HFA15TB60-1 Series: HEXFRED® Features: Diode Standard 600 V 15A (DC) Through Hole TO-262-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Family Name: HFA15 Categories: Discrete Semiconductor Products Case / Package: TO-262-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *HFA15TB60-1, HFA15TB601
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HFA15TB60-1 - 873515-HFA15TB60-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HFA15TB60-1
873515-HFA15TB60-1
Diodes, Rectifiers - Single - HFA15TB60-1 873515-HFA15TB60-1
Manufacturer: Vishay Win Source Part Number: 873515-HFA15TB60-1 Series: HEXFRED® Features: Diode Standard 600 V 15A (DC) Through Hole TO-262-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Family Name: HFA15 Categories: Discrete Semiconductor Products Case / Package: TO-262-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *HFA15TB60-1, HFA15TB601

Manufacturer: Vishay
Win Source Part Number: 873515-HFA15TB60-1
Series: HEXFRED®
Features: Diode Standard 600 V 15A (DC) Through Hole TO-262-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: HFA15
Categories: Discrete Semiconductor Products
Case / Package: TO-262-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *HFA15TB60-1, HFA15TB601

Buy Now Datasheet
600V 15A Diode and Rectifier - 280-HFA15TB60-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 15A Diode and Rectifier
280-HFA15TB60-1
600V 15A Diode and Rectifier 280-HFA15TB60-1
DIODE GEN PURP 600V 15A TO262-3 Product overview: HFA15TB60-1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA15TB60-1 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 15A TO262-3 Product overview: HFA15TB60-1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA15TB60-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - HFA15TB60-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
HFA15TB60-1-ND
Single Diodes HFA15TB60-1-ND
Diode Standard 600V 15A (DC) Through Hole TO-262-3

Diode Standard 600V 15A (DC) Through Hole TO-262-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - HFA15TB60-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HFA15TB60-1
Discrete Semiconductor Products - Diodes - Rectifiers HFA15TB60-1
DIODE GEN PURP 600V 15A TO262-3

DIODE GEN PURP 600V 15A TO262-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 873515-HFA15TB60-1 280-HFA15TB60-1 HFA15TB60-1-ND HFA15TB60-1
Product Name Diodes, Rectifiers - Single - HFA15TB60-1 600V 15A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 600 V 15A (DC) Through Hole TO-262-3
Unlock Full Specs
to access all available technical data