Yageo USA TVS Diodes HFA-380L

Description
520V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
Request a Quote Datasheet
Description
520V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 13-HFA-380L-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
13-HFA-380L-ND
TVS Diodes 13-HFA-380L-ND
520V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole Axial

520V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole Axial

Buy Now Datasheet
380V 520V TVS Protection Diode - 144-HFA-380L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
380V 520V TVS Protection Diode
144-HFA-380L
380V 520V TVS Protection Diode 144-HFA-380L
AXIAL LEADED TVS,380V, 520V, BUL Product overview: HFA-380L from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 380V, 520V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 380V, 520V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HFA-380L can be used for catalog matching and distributor lookup.

AXIAL LEADED TVS,380V, 520V, BUL Product overview: HFA-380L from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 380V, 520V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 380V, 520V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HFA-380L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1334888-HFA-380L - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334888-HFA-380L
Circuit Protection - TVS - Diodes 1334888-HFA-380L
Manufacturer: Yageo Win Source Part Number: 1334888-HFA-380L Category: Circuit Protection>TVS - Diodes Packaging: Bulk Type: Zener Applications: General Purpose Standard Package: 80 Mounting: Through Hole Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 380V Voltage - Breakdown (Min): 401V Voltage - Clamping (Max) @ Ipp: 520V Power Line Protection: No Current - Peak Pulse (10/1000µs): 3000A (3kA) (8/20µs) Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: Axial, Right Angle Bend (24.15mm Center) ECCN: EAR99 Fake Threat In the Open Market: 79 HTSUS: 8541.10.0080 Other Part Number: 13-HFA-380L Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Yageo
Win Source Part Number: 1334888-HFA-380L
Category: Circuit Protection>TVS - Diodes
Packaging: Bulk
Type: Zener
Applications: General Purpose
Standard Package: 80
Mounting: Through Hole
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 380V
Voltage - Breakdown (Min): 401V
Voltage - Clamping (Max) @ Ipp: 520V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 3000A (3kA) (8/20µs)
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: Axial, Right Angle Bend (24.15mm Center)
ECCN: EAR99
Fake Threat In the Open Market: 79
HTSUS: 8541.10.0080
Other Part Number: 13-HFA-380L
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 13-HFA-380L-ND 144-HFA-380L 1334888-HFA-380L
Product Name TVS Diodes 380V 520V TVS Protection Diode Circuit Protection - TVS - Diodes
Configuration Single Single
Package Axial, Right Angle Bend (24.15mm Center) Bulk Axial, Right Angle Bend (24.15mm Center)
VC 520 volts 520 volts
VBR 401 volts 401 volts
Unlock Full Specs
to access all available technical data