Vishay Intertechnology, Inc. 600V 8A Diode and Rectifier HFA16PA60C

Description
DIODE ARRAY GP 600V 8A TO247AC Product overview: HFA16PA60C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA16PA60C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 600V 8A TO247AC Product overview: HFA16PA60C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA16PA60C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 8A Diode and Rectifier
286-HFA16PA60C
600V 8A Diode and Rectifier 286-HFA16PA60C
DIODE ARRAY GP 600V 8A TO247AC Product overview: HFA16PA60C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA16PA60C can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V 8A TO247AC Product overview: HFA16PA60C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA16PA60C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - HFA16PA60C - 1180132-HFA16PA60C - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HFA16PA60C
1180132-HFA16PA60C
Electronic Surplus - HFA16PA60C 1180132-HFA16PA60C
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1180132-HFA16PA60C Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 55ns Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A (DC) Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): STTH30L06CW; DSEC30-06ASN; FFAF20U60DNTU; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.7V at 8A Current - Reverse Leakage at Vr: 5μA at 600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1180132-HFA16PA60C
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 55ns
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A (DC)
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): STTH30L06CW; DSEC30-06ASN; FFAF20U60DNTU;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.7V at 8A
Current - Reverse Leakage at Vr: 5μA at 600V

Buy Now
Diode Arrays - HFA16PA60C-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
HFA16PA60C-ND
Diode Arrays HFA16PA60C-ND
Diode Array 1 Pair Common Cathode Standard 600V 8A (DC) Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 600V 8A (DC) Through Hole TO-247-3

Buy Now Datasheet
DIODE ARRAY GP 600V 8A TO247AC - 884-HFA16PA60C - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 600V 8A TO247AC
884-HFA16PA60C
DIODE ARRAY GP 600V 8A TO247AC 884-HFA16PA60C
DIODE ARRAY GP 600V 8A TO247AC

DIODE ARRAY GP 600V 8A TO247AC

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - HFA16PA60C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HFA16PA60C
Discrete Semiconductor Products - Diodes - Rectifiers HFA16PA60C
DIODE ARRAY GP 600V 8A TO247AC

DIODE ARRAY GP 600V 8A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers
Product Number 286-HFA16PA60C 1180132-HFA16PA60C HFA16PA60C-ND 884-HFA16PA60C HFA16PA60C
Product Name 600V 8A Diode and Rectifier Electronic Surplus - HFA16PA60C Diode Arrays DIODE ARRAY GP 600V 8A TO247AC Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247; TO-247-3 TO-247; TO-247-3 TO-247
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Step-Recovery Diode; Standard Standard
Life Cycle Stage Obsolete Obsolete Removed
VF 1.7 volts 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data