Manufacturer: ON Semiconductor
Win Source Part Number: 017008-HN2D02FUTW1T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-88/SC70-6/SOT-363
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Ultra High Speed Switching Diode
Diode Array 3 Independent Standard 80V 100mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Standard 80V 100mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Standard 80V 100mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
100mA 85V Ultra High Speed Switching Diode, SC Package Product overview: HN2D02FUTW1T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 85V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100mA, 85V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HN2D02FUTW1T1G can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 80V 100MA SC88
DIODE ARRAY GP 80V 100MA SC88
SWITCHING DIODE, 80V, 100mA, SC-88, FULL REEL; Diode Configuration:Triple
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Diodes |
| Product Number | 017008-HN2D02FUTW1T1G | HN2D02FUTW1T1G | HN2D02FUTW1T1GOSDKR-ND | 286-HN2D02FUTW1T1G | HN2D02FUTW1T1G | HN2D02FUTW1T1G | HN2D02FUTW1T1G | 88H4651 |
| Product Name | Diodes, Rectifiers - Arrays - HN2D02FUTW1T1G | Diode Arrays | 100mA 85V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Switching Diode, 80V, 100Ma, Sc-88, Full Reel; Diode Configuration Onsemi | |
| Diode Type | Standard | |||||||
| Life Cycle Stage | Active | Active | ||||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | ||||
| VR | 80 volts | 80 volts | ||||||
| IR | 1.00E-4 mA | 1.00E-4 mA |