DIODE GEN PURP 600V 25A TO263AB Product overview: HFA25TB60S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA25TB60S can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 920184-HFA25TB60S
Series: HEXFRED®
Features: Diode Standard 600 V 25A Surface Mount TO-263AB (D²PAK)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HFA25
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *HFA25TB60S, VS-HFA25TB60S, VS-HFA25TB60S-ND, VSHFA25TB60S, VSHFA25TB60S-ND
Diode Standard 600V 25A Surface Mount TO-263AB (D²PAK)
FAST RECOVERY DIODE, 25A 600V D2PAK; Repetitive Peak Reverse Voltage:600V; Average Forward Current:25A; Diode Configuration:Single
DIODE GEN PURP 600V 25A TO263AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 280-HFA25TB60S | 920184-HFA25TB60S | HFA25TB60S-ND | 07B854 | HFA25TB60S |
| Product Name | 600V 25A Diode and Rectifier | Diodes, Rectifiers - Single - HFA25TB60S | Single Diodes | Fast Recovery Diode, 25A 600V D2Pak; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | D2PAK | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Diode Standard 600 V 25A Surface Mount TO-263AB (D²PAK) | ||||
| VF | 2 volts | 1.7 volts |