Taiwan Semiconductor Co., Ltd. Single Diodes HS2FA

Description
Diode Standard 300V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 300V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-HS2FATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-HS2FATR-ND
Single Diodes 1801-HS2FATR-ND
Diode Standard 300V 1.5A Surface Mount DO-214AC (SMA)

Diode Standard 300V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 1801-HS2FADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-HS2FADKR-ND
Single Diodes 1801-HS2FADKR-ND
DIODE STANDARD 300V 1.5A DO214AC

DIODE STANDARD 300V 1.5A DO214AC

Buy Now Datasheet
Single Diodes - 1801-HS2FACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-HS2FACT-ND
Single Diodes 1801-HS2FACT-ND
DIODE GEN PURP 300V 1.5A DO214AC

DIODE GEN PURP 300V 1.5A DO214AC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-HS2FATR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Zener Diodes - 1221225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4981 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 52.5 mA
IR 2 mA
View Details
PIN Diode Switches - NPS2-2700-3100-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details