Nexperia B.V. 4.1 W high power voltage regulator diodes HPZR-C3V9X

Description
High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 4.1 W @ Tsp = 75 °C, measured zero lead length Tolerance series: Approximately ±5 % Working voltage range: nominal 3.0 V to 75 V ESD maximum rating 30 kV according IEC 61000-4-2 (contact discharge) Applications Low-currect general regulation functions
Request a Quote Datasheet
Description
High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 4.1 W @ Tsp = 75 °C, measured zero lead length Tolerance series: Approximately ±5 % Working voltage range: nominal 3.0 V to 75 V ESD maximum rating 30 kV according IEC 61000-4-2 (contact discharge) Applications Low-currect general regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.1 W high power voltage regulator diodes - HPZR-C3V9X - Nexperia B.V.
Nijmegen, Netherlands
4.1 W high power voltage regulator diodes
HPZR-C3V9X
4.1 W high power voltage regulator diodes HPZR-C3V9X
High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 4.1 W @ Tsp = 75 °C, measured zero lead length Tolerance series: Approximately ±5 % Working voltage range: nominal 3.0 V to 75 V ESD maximum rating 30 kV according IEC 61000-4-2 (contact discharge) Applications Low-currect general regulation functions

High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 4.1 W @ Tsp = 75 °C, measured zero lead length
  • Tolerance series: Approximately ±5 %
  • Working voltage range: nominal 3.0 V to 75 V
  • ESD maximum rating 30 kV according IEC 61000-4-2 (contact discharge)

Applications

  • Low-currect general regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-HPZR-C3V9XTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-HPZR-C3V9XTR-ND
Single Zener Diodes 1727-HPZR-C3V9XTR-ND
BIPOLAR DISCRETES

BIPOLAR DISCRETES

Buy Now Datasheet
Single Zener Diodes - 1727-HPZR-C3V9XCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-HPZR-C3V9XCT-ND
Single Zener Diodes 1727-HPZR-C3V9XCT-ND
BIPOLAR DISCRETES

BIPOLAR DISCRETES

Buy Now Datasheet
Single Zener Diodes - 1727-HPZR-C3V9XDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-HPZR-C3V9XDKR-ND
Single Zener Diodes 1727-HPZR-C3V9XDKR-ND
BIPOLAR DISCRETES

BIPOLAR DISCRETES

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Power Diodes Diodes
Product Number HPZR-C3V9X 1727-HPZR-C3V9XTR-ND
Product Name 4.1 W high power voltage regulator diodes Single Zener Diodes
RoHS Compliant RoHS
Package SOD-123; SOD123W SOD123W
VF 1 to 1.00E-3 volts
Unlock Full Specs
to access all available technical data