High power voltage regulator diodes in a CFP3 (SOD123W) surface-mounted plastic package measuring 2.6 mm x 1.7 mm x 1 mm, with a total power dissipation of 4100 mW at Tsp = 75 °C and an ESD rating of 30 kV according to IEC 61000-4-2 (contact discharge). The HPZR-C5V1 variant has a working voltage range of 4.80 V to 5.40 V, a reverse current of 0.75 μA at a regulated voltage of 5.1 V, and a differential resistance of 6.0 Ω at IZ = 100 mA.
High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Power Diodes | Diodes |
| Product Number | HPZR-C5V1X | 1727-HPZR-C5V1XTR-ND |
| Product Name | 4.1 W high power voltage regulator diodes | Single Zener Diodes |
| RoHS Compliant | RoHS | |
| Package | SOD-123; SOD123W SOD123W | |
| VF | 1 to 1.00E-3 volts |