Diode Standard 400V 135A Chassis Mount
DIODE GEN PURP 400V 135A D-67 Product overview: HFA135NH40R from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 135A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 135A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA135NH40R can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 204767-HFA135NH40R
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 135A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 135A
Reverse Recovery Time (trr): 120ns
Current - Reverse Leakage @ Vr: 9μA @ 400V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: HALF-PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 400V 135A D-67
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | HFA135NH40R-ND | 280-HFA135NH40R | 204767-HFA135NH40R | HFA135NH40R |
| Product Name | Single Diodes | 400V 135A Diode and Rectifier | Diodes, Rectifiers - Single - HFA135NH40R | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | |||
| RoHS Compliant | RoHS | |||
| Diode Type | Standard | |||
| VF | 1.3 volts | 1.3 volts |