DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
40
50
60
70
80
90
100
101
102
103
104
105
106
107
108
109
110
111
112
120
130
140
150
160
170
200
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 11.3V Clamp 16A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 16.7V Clamp 24A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 16.7V Clamp 24A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 165V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 179V Clamp 2.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 18.2V Clamp 22A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 207V Clamp 2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 21.2V Clamp 19A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 21.2V Clamp 19A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 219V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 22.5V Clamp 17.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 234V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 246V Clamp 1.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 25.2V Clamp 16A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 25.2V Clamp 16A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 27.7V Clamp 14.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 274V Clamp 1.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 30.6V Clamp 13A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 301V Clamp 1.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 33.2V Clamp 12A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 33.2V Clamp 12A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 344V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 344V Clamp 1.5A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 37.5V Clamp 10.7A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 37.5V Clamp 10.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 384V Clamp 1.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 41.5V Clamp 9.6A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 41.5V Clamp 9.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 414V Clamp 1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 438V Clamp 900mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 45.7V Clamp 8.8A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 45.7V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 482V Clamp 800mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 482V Clamp 900mA Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 49.9V Clamp 8A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 49.9V Clamp 8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 49.9V Clamp 8A Ipp Tvs Diode Through Hole DO15/DO204AC | |
| 53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 548V Clamp 750mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 59.3V Clamp 6.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 603V Clamp 670mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 603V Clamp 800mA Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 618V Clamp 3.7A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 64.8V Clamp 6.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 70.1V Clamp 5.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 77V Clamp 5.2A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 77V Clamp 5.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| DIODE ZENER 15V 1.5W SC73 | |
| DIODE ZENER 24V 1.3W DO41 | |
| DIODE ZENER 3.6V 1.3W DO41 | |
| DIODE ZENER 3.9V 1.3W DO41 | |
| DIODE ZENER 30V 1.3W DO41 | |
| DIODE ZENER 36V 1.3W DO41 | |
| DIODE ZENER 39V 1.3W DO41 | |
| DIODE ZENER 4.3V 1.3W DO41 | |
| DIODE ZENER 4.7V 1.3W DO41 | |
| DIODE ZENER 4.7V 1.5W SC73 | |
| DIODE ZENER 43V 1.3W DO41 | |
| DIODE ZENER 47V 1.3W DO41 | |
| DIODE ZENER 5.1V 1.5W SOT223 | |
| DIODE ZENER 5.6V 1.3W DO41 | |
| DIODE ZENER 5.6V 1.5W SC73 | |
| DIODE ZENER 51V 1.3W DO41 | |
| DIODE ZENER 56V 1.5W SC73 | |
| DIODE ZENER 6.2V 1.3W DO41 | |
| DIODE ZENER 6.8V 1.3W DO41 | |
| DIODE ZENER 6.8V 1.5W SC73 | |
| DIODE ZENER 62V 1.3W DO41 | |
| DIODE ZENER 68V 1.3W DO41 | |
| DIODE ZENER 68V 1.5W SC73 | |
| DIODE ZENER 7.5V 1.3W DO41 | |
| DIODE ZENER 75V 1.3W DO41 | |
| DIODE ZENER 8.2V 1.3W DO41 | |
| DIODE ZENER 9.1V 1.3W DO41 | |
| DIODE ZENER 9.1V 1.5W SC73 | |
| TVS DIODE 10.2VWM 16.7V DO204AC | |
| TVS DIODE 102VWM 165VC DO204AC | |
| TVS DIODE 11.1VWM 18.2V DO204AC | |
| TVS DIODE 111VWM 179VC DO204AC | |
| TVS DIODE 12.8VWM 21.2V DO204AC | |
| TVS DIODE 12.8VWM 21.2V DO204AL | |
| TVS DIODE 128VWM 207VC DO204AC | |
| TVS DIODE 13.6VWM 22.5V DO204AC | |
| TVS DIODE 13.6VWM 22.5V DO204AL | |
| TVS DIODE 136VWM 219VC DO204AC | |
| TVS DIODE 145VWM 234VC DO204AC | |
| TVS DIODE 15.3VWM 25.2V DO204AC | |
| TVS DIODE 15.3VWM 25.2V DO204AL | |
| TVS DIODE 154VWM 246VC DO204AC | |
| TVS DIODE 17.1VWM 27.7V DO204AC | |
| TVS DIODE 171VWM 274VC DO204AC | |
| TVS DIODE 18.8VWM 30.6V DO204AC | |
| TVS DIODE 188VWM 301VC DO204AC | |
| TVS DIODE 20.5VWM 33.2V DO204AC | |
| TVS DIODE 213VWM 344VC DO204AC | |
| TVS DIODE 23.1VWM 37.5V DO204AC | |
| TVS DIODE 239VWM 384VC DO204AC | |
| TVS DIODE 239VWM 384VC DO204AL | |
| TVS DIODE 25.6VWM 41.5V DO204AC | |
| TVS DIODE 256VWM 414VC DO204AC | |
| TVS DIODE 273VWM 438VC DO204AC | |
| TVS DIODE 28.2VWM 45.7V DO204AC | |
| TVS DIODE 299VWM 482VC DO204AC | |
| TVS DIODE 30.8VWM DO204AC | |
| TVS DIODE 30.8VWM DO204AL | |
| TVS DIODE 33.3VWM 53.9V DO204AC | |
| TVS DIODE 33.3VWM 53.9V DO204AL | |
| TVS DIODE 342VWM 548VC DO204AC | |
| TVS DIODE 36.8VWM 59.3V DO204AC | |
| TVS DIODE 376VWM 603VC DO204AC | |
| TVS DIODE 40.2VWM 64.8V DO204AC | |
| TVS DIODE 43.6VWM 70.1V DO204AC | |
| TVS DIODE 47.8VWM 77VC DO204AC | |
| Zener Diode 100V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 10V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 10V 1.85W ±10% Through Hole SOD-64 | |
| Zener Diode 10V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 11V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 11V 1.85W ±10% Through Hole SOD-64 | |
| Zener Diode 11V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 12V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 12V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 13V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 13V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 150V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 15V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 15V 1.85W ±10% Through Hole SOD-64 | |
| Zener Diode 15V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 160V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 16V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 16V 1.85W ±10% Through Hole SOD-64 | |
| Zener Diode 16V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 18V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 18V 1.85W ±10% Through Hole SOD-64 | |
| Zener Diode 18V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 2.4V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 2.7V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 200V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 20V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 20V 1.85W ±10% Through Hole SOD-64 | |
| Zener Diode 20V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 22V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 22V 1.85W ±10% Through Hole SOD-64 | |
| Zener Diode 22V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 240V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 24V 1.3W ±5% Through Hole DO-41 | |
| Zener Diode 24V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 24V 1.85W ±10% Through Hole SOD-64 | |
| Zener Diode 24V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 270V 1.85W ±10% Through Hole SOD-64 | |
| Zener Diode 270V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 27V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 27V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 27V 1W ±5% Through Hole DO-41 | |
| Zener Diode 3.3V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 3.6V 1.3W ±5% Through Hole DO-41 | |
| Zener Diode 3.6V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 3.9V 1.3W ±5% Through Hole DO-41 | |
| Zener Diode 3.9V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 30V 1.3W ±5% Through Hole DO-41 | |
| Zener Diode 30V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 30V 1.85W ±10% Through Hole SOD-64 | |
| Zener Diode 30V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 33V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 33V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 33V 1W ±5% Through Hole DO-41 | |
| Zener Diode 36V 1.3W ±5% Through Hole DO-41 | |
| Zener Diode 36V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 36V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 39V 1.3W ±5% Through Hole DO-41 | |
| Zener Diode 39V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 39V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 3V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 4.3V 1.3W ±5% Through Hole DO-41 | |
| Zener Diode 4.3V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 4.7V 1.3W ±5% Through Hole DO-41 | |
| Zener Diode 4.7V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 43V 1.3W ±5% Through Hole DO-41 | |
| Zener Diode 43V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 47V 1.3W ±5% Through Hole DO-41 | |
| Zener Diode 47V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 47V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 5.1V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 5.1V 1W ±5% Through Hole DO-41 | |
| Zener Diode 5.6V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 5.6V 1W ±5% Through Hole DO-41 | |
| Zener Diode 51V 1.3W ±5% Through Hole DO-41 | |
| Zener Diode 51V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 51V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 56V 1.3W ±5% Through Hole DO-41 | |
| Zener Diode 56V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 56V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 6.2V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 6.2V 1W ±5% Through Hole DO-41 | |
| Zener Diode 6.8V 1.3W ±5% Through Hole DO-41 | |
| Zener Diode 6.8V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 62V 1.3W ±5% Through Hole DO-41 | |
| Zener Diode 62V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 62V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 68V 1.3W ±5% Through Hole DO-41 | |
| Zener Diode 68V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 7.5V 1.3W ±5% Through Hole DO-41 | |
| Zener Diode 7.5V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 7.5V 1.85W ±10% Through Hole SOD-64 | |
| Zener Diode 7.5V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 75V 1.3W ±5% Through Hole DO-41 | |
| Zener Diode 75V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 75V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 8.2V 1.3W ±5% Through Hole DO-41 | |
| Zener Diode 8.2V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 8.2V 1.85W ±10% Through Hole SOD-64 | |
| Zener Diode 8.2V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 9.1V 1.3W ±5% Through Hole DO-41 | |
| Zener Diode 9.1V 1.5W ±5% Surface Mount SOT-223 | |
| Zener Diode 9.1V 1.85W ±10% Through Hole SOD-64 | |
| Zener Diode 9.1V 1.85W ±5% Through Hole SOD-64 | |
| Zener Diode 91V 1.85W ±5% Through Hole SOD-64 |
| << Prev | Next >> |