Nexperia B.V. Voltage regulator diodes BZV85-C27,133

Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote
Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages, with a total power dissipation of up to 1.3 W and non-repetitive peak reverse power dissipation of up to 60 W, available in a nominal working voltage range of 3.3 V to 75 V with approximately ±5 % tolerance.

Datasheet Summary
Powered by GS/AI

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages, with a total power dissipation of up to 1.3 W and non-repetitive peak reverse power dissipation of up to 60 W, available in a nominal working voltage range of 3.3 V to 75 V with approximately ±5 % tolerance.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV85-C27,133 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV85-C27,133
Voltage regulator diodes BZV85-C27,133
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.

The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.

Features and benefits

  • Total power dissipation: max. 1.3 W
  • Working voltage range: nominal 3.3 V to 75 V (E24 range)
  • Small hermetically sealed glass package
  • Tolerance series: approximately ±5 %
  • Non-repetitive peak reverse power dissipation: max. 60 W

Applications

  • Stabilization purposes
Supplier's Site Datasheet
Singapore, Singapore
27V 1W Zener Diode
287-BZV85-C27,133
27V 1W Zener Diode 287-BZV85-C27,133
DIODE ZENER 27V 1W DO41 Product overview: BZV85-C27,133 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV85-C27,133 can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 1W DO41 Product overview: BZV85-C27,133 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV85-C27,133 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1727-1927-3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1927-3-ND
Single Zener Diodes 1727-1927-3-ND
Zener Diode 27V 1W ±5% Through Hole DO-41

Zener Diode 27V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1727-1927-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1927-1-ND
Single Zener Diodes 1727-1927-1-ND
Zener Diode 27V 1W ±5% Through Hole DO-41

Zener Diode 27V 1W ±5% Through Hole DO-41

Buy Now Datasheet
 - BZV85-C27,133 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 27V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 27V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Zener Diodes Rohs Compliant Nexperia - 28AK7213 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7213
Zener Diodes Rohs Compliant Nexperia 28AK7213
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZV85-C27,133 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV85-C27,133
Discrete Semiconductor Products - Diodes - Zener BZV85-C27,133
DIODE ZENER 27V 1W DO41

DIODE ZENER 27V 1W DO41

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZV85-C27,133 287-BZV85-C27,133 1727-1927-3-ND BZV85-C27,133 28AK7213 BZV85-C27,133
Product Name Voltage regulator diodes 27V 1W Zener Diode Single Zener Diodes Zener Diodes Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS
Package Cut Tape (CT) SOD66 DO-41; DO-41
VZ 27 volts 27 volts
ZZT 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data