Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.
The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.
Features and benefits
Applications
DIODE ZENER 3.6V 1.3W DO41
Zener Diode 3.6V 1.3W ±5% Through Hole DO-41
Zener Diode, 3.6V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
DIODE ZENER 3.6V 1.3W DO41
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV85-C3V6,133 | 1727-BZV85-C3V6,133CT-ND | BZV85-C3V6,133 | BZV85-C3V6,133 | 28AK7215 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |||
| Life Cycle Stage | Active |