DIODE ZENER 8.2V 1.3W DO41
Zener Diode, 8.2V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 568-BZV85-C8V2,113TR-ND | BZV85-C8V2,113 |
| Product Name | Single Zener Diodes | |
| Life Cycle Stage | Active |