400W Bidirectional TVS Diode, 376V, DO-15 Product overview: BZW04-376BRL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 376V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 376V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW04-376BRL can be used for catalog matching and distributor lookup.
603V Clamp 800mA Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
603V Clamp 800mA Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DIODE, 400W, 376V, BIDIR, DO-15; Product Range:TRANSIL BZW04 Series; TVS Polarity:Bidirection
TVS DIODE 376VWM 603VC DO15
TVS DIODE 376VWM 603VC DO15
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-BZW04-376BRL | 497-7737-1-ND | 23AH2936 | BZW04-376BRL | BZW04-376BRL |
| Product Name | 400W 376V TVS Protection Diode | TVS Diodes | Tvs Diode, 400W, 376V, Bidir, Do-15; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |
| Tj | -65 C (-85 F) |