Manufacturer: STMicroelectronics
Win Source Part Number: 1157601-BZW04-10
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
16.7V Clamp 24A Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DO15 10.2V 400W UNIDIR
TVS DIODE 10.2VWM 16.7VC DO15
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1157601-BZW04-10 | BZW04-10-ND | BZW04-10 | BZW04-10 |
| Product Name | TVS - TVS - Diodes - BZW04-10 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 16.7 volts | 16.7 volts | 16.7 volts |