Medium-power voltage regulator diodes in SOT223 plastic SMD packages.
The diodes are available in the normalized E24 approx. ±5% tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V (BZV90-C2V4 to C75).
Features and benefits
Applications
Zener Diode 3.9V 1.5W ±5% Surface Mount SOT-223
Zener Diode 3.9V 1.5W ±5% Surface Mount SOT-223
Zener Diode 3.9V 1.5W ±5% Surface Mount SOT-223
DIODE ZENER 3.9V 1.5W SOT223 Product overview: BZV90-C3V9,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV90-C3V9,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 770797-BZV90-C3V9,11
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Tolerance: ±5%
Power - Max: 1.5W
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Family Name: BZV90-C3V9
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-223
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 50mA
Impedance (Maximum) (Zzt): 90 Ohm
Introduction Date: October 25, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV90-C3V9,115 | 1727-5578-2-ND | 287-BZV90-C3V9,115 | 770797-BZV90-C3V9,115 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | 3.9V 1.5W Zener Diode | Diodes - Zener - Single - BZV90-C3V9,115 |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 1 to 1.00E-3 volts | |||
| IF | 400 mA | |||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |