Medium-power voltage regulator diodes in SOT223 plastic SMD packages, available in the E24 approx. ±5% tolerance range with nominal working voltages from 2.4 to 75 V. Total power dissipation is maximum 1500 mW at 25 °C with device mounted on an FR4 PCB with 2 cm² copper area, and non-repetitive peak reverse power dissipation is maximum 40 W. Continuous forward current is rated up to 400 mA.
Medium-power voltage regulator diodes in SOT223 plastic SMD packages.
The diodes are available in the normalized E24 approx. ±5% tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V (BZV90-C2V4 to C75).
Features and benefits
Applications
Zener Diode 11V 1.5W ±5% Surface Mount SOT-223
Zener Diode, 11V V(Z), 5%, 1.5W, Silicon, Unidirectional
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV90-C11,115 | 1727-5561-2-ND | BZV90-C11,115 | 28AK7240 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |
| VF | 1 to 1.00E-3 volts | |||
| IF | 400 mA |