Medium-power voltage regulator diodes in SOT223 plastic SMD packages, available in the E24 approx. ±5% tolerance range with nominal working voltages from 2.4 to 75 V. Total power dissipation is max. 1500 mW, and non-repetitive peak reverse power dissipation is max. 40 W. Continuous forward current is up to 400 mA. Operating junction temperature ranges up to 150 °C, with storage temperature from −65 to +150 °C.
Medium-power voltage regulator diodes in SOT223 plastic SMD packages.
The diodes are available in the normalized E24 approx. ±5% tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V (BZV90-C2V4 to C75).
Features and benefits
Applications
Zener Diode 10V 1.5W ±5% Surface Mount SOT-223
Zener Diode 10V 1.5W ±5% Surface Mount SOT-223
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZV90-C10,115 | 1727-5560-2-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |