Zener Diode 240V 1.85W ±5% Through Hole SOD-64
Manufacturer: Vishay
Win Source Part Number: 1026299-BZW03C240-TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 2μA @ 180V
Voltage - Zener (Nom) (Vz): 240V
Impedance (Max) (Zzt): 900 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-64
Maximum Power Dissipation: 1.85W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
DIODE ZENER 240V 1.85W SOD64 Product overview: BZW03C240-TAP from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 240V, 1.85W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 240V, 1.85W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZW03C240-TAP can be used for catalog matching and distributor lookup.
DIODE ZENER 240V 1.85W SOD64
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZW03C240-TAP-ND | 1026299-BZW03C240-TAP | 287-BZW03C240-TAP | BZW03C240-TAP |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZW03C240-TAP | 240V 1.85W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Active | Removed; Obsolete | ||
| Package | SOD-64 | Tape & Box (TB) | SOD-64 | |
| VZ | 240 volts | 240 volts |