The TVS diode, part number 07AH6496, is a bidirectional device designed for transient voltage suppression with a peak pulse power rating of 400W, suitable for protecting sensitive electronic components from overvoltage conditions. It features a stand-off voltage range from 5.8V to 376V, making it versatile for various applications. The diode exhibits a low clamping factor and fast response time, ensuring effective protection against transient overvoltages. It is UL recognized and complies with RoHS standards. The device is housed in a DO-15 (DO-204AC) package, which is compatible with standard PCB layouts. This diode is particularly well-suited for applications involving MOS technology and low voltage supplied ICs.
45.7V Clamp 8.8A Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
45.7V Clamp 8.8A Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Win Source Part Number: 1381656-BZW04-28B
Category: Circuit Protection>Transient
Series: BZW04, TRANSIL™
Type: Zener
Package: Cut Tape (CT)Tape & Box (TB)
Applications: General Purpose
Standard Package: 1,000 pcs
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28.2V
Voltage - Breakdown (Min): 31.4V
Voltage - Clamping (Max) @ Ipp: 45.7V
Power - Peak Pulse: 400W
Power Line Protection: No
Capacitance @ Frequency: 255pF @ 1MHz
Current - Peak Pulse (10/1000µs): 8.8A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15 (DO-204AC)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: BZW04
Moisture Sensitivity Level (MSL): 1 (Unlimited)
TVS DIODE, BIDIR, 400W, DO-204AC; Product Range:Transil BZW04 Series; TVS Polarity:Bidirection
TVS DIODE 28.2VWM 45.7VC DO15
TVS DO15 28.2V 400W UNIDIR
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-16153-3-ND | 1381656-BZW04-28B | 07AH6496 | BZW04-28B | BZW04-28B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 400W, Do-204Ac; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||||
| Package | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |
| VC | 45.7 volts | 45.7 volts | 59 volts | 45.7 volts | 45.7 volts |
| VBR | 31.4 volts | 31.4 volts | 31.4 volts | 31.4 volts |