Vishay Intertechnology, Inc. TVS Protection Diode BZW04-256-E3/54

Description
TVS DIODE 256VWM 414VC DO204AL Product overview: BZW04-256-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW04-256-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 256VWM 414VC DO204AL Product overview: BZW04-256-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW04-256-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-BZW04-256-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-BZW04-256-E3/54
TVS Protection Diode 144-BZW04-256-E3/54
TVS DIODE 256VWM 414VC DO204AL Product overview: BZW04-256-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW04-256-E3/54 can be used for catalog matching and distributor lookup.

TVS DIODE 256VWM 414VC DO204AL Product overview: BZW04-256-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW04-256-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - BZW04-256-E3/54-ND - DigiKey
Thief River Falls, MN, United States
414V Clamp 1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

414V Clamp 1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

Buy Now Datasheet
TVS - TVS - Diodes - BZW04-256-E3/54 - 913959-BZW04-256-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZW04-256-E3/54
913959-BZW04-256-E3/54
TVS - TVS - Diodes - BZW04-256-E3/54 913959-BZW04-256-E3/54
Manufacturer: Vishay Win Source Part Number: 913959-BZW04-256-E3/ 54 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 414V Clamp 1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: BZW04-256 Categories: Circuit Protection Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 913959-BZW04-256-E3/54
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 414V Clamp 1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Package: DO-204AL, DO-41, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: BZW04-256
Categories: Circuit Protection
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 5500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZW04-256-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZW04-256-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZW04-256-E3/54
TVS DIODE 256VWM 414VC DO204AL

TVS DIODE 256VWM 414VC DO204AL

Supplier's Site
Transient Suppressor Diode,single,unidirectional,256V V(Rwm),do-204Al Vishay - 76K3468 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,256V V(Rwm),do-204Al Vishay
76K3468
Transient Suppressor Diode,single,unidirectional,256V V(Rwm),do-204Al Vishay 76K3468
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,256V V(RWM),DO-204AL

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,256V V(RWM),DO-204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-BZW04-256-E3/54 BZW04-256-E3/54-ND 913959-BZW04-256-E3/54 BZW04-256-E3/54 76K3468
Product Name TVS Protection Diode TVS Diodes TVS - TVS - Diodes - BZW04-256-E3/54 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,256V V(Rwm),do-204Al Vishay
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) DO-4; DO-204AL, DO-41, Axial DO-41; DO-204AL (DO-41) DO-41; DO-204AL (DO-41)
Peak Pulse Power 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data