Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages, with a total power dissipation of up to 1.3 W and non-repetitive peak reverse power dissipation of up to 60 W, available in the E24 range of nominal working voltages from 3.3 V to 75 V with approximately ±5 % tolerance, intended for stabilization applications.
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.
The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.
Features and benefits
Applications
Zener Diode, 7.5V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode 7.5V 1.3W ±5% Through Hole DO-41
Zener Diode 7.5V 1.3W ±5% Through Hole DO-41
DIODE ZENER 7.5V 1.3W DO41
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | BZV85-C7V5,113 | BZV85-C7V5,113 | 1727-1528-1-ND | BZV85-C7V5,113 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| Life Cycle Stage | Active | Active | ||
| Package | SOD66 | DO-41; DO-41 |