Nexperia B.V. Voltage regulator diodes BZV85-C68,113

Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote
Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages, available in a normalized E24 approximately ±5% tolerance range with nominal working voltages from 3.3 V to 75 V. Total power dissipation is max. 1.3 W when leads are kept at 55 °C at 4 mm from the body, and non-repetitive peak reverse power dissipation is max. 60 W. The junction temperature may reach 200 °C and storage temperature ranges from -65 °C to 200 °C.

Datasheet Summary
Powered by GS/AI

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages, available in a normalized E24 approximately ±5% tolerance range with nominal working voltages from 3.3 V to 75 V. Total power dissipation is max. 1.3 W when leads are kept at 55 °C at 4 mm from the body, and non-repetitive peak reverse power dissipation is max. 60 W. The junction temperature may reach 200 °C and storage temperature ranges from -65 °C to 200 °C.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV85-C68,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV85-C68,113
Voltage regulator diodes BZV85-C68,113
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.

The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.

Features and benefits

  • Total power dissipation: max. 1.3 W
  • Working voltage range: nominal 3.3 V to 75 V (E24 range)
  • Small hermetically sealed glass package
  • Tolerance series: approximately ±5 %
  • Non-repetitive peak reverse power dissipation: max. 60 W

Applications

  • Stabilization purposes
Supplier's Site Datasheet
 - BZV85-C68,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 68V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 68V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Single Zener Diodes - 1727-BZV85-C68,113CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZV85-C68,113CT-ND
Single Zener Diodes 1727-BZV85-C68,113CT-ND
DIODE ZENER 68V 1.3W DO41

DIODE ZENER 68V 1.3W DO41

Buy Now Datasheet
Single Zener Diodes - 1727-BZV85-C68,113TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZV85-C68,113TR-ND
Single Zener Diodes 1727-BZV85-C68,113TR-ND
Zener Diode 68V 1.3W ±5% Through Hole DO-41

Zener Diode 68V 1.3W ±5% Through Hole DO-41

Buy Now Datasheet
Zener Diodes Rohs Compliant Nexperia - 28AK7234 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7234
Zener Diodes Rohs Compliant Nexperia 28AK7234
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Newark, An Avnet Company
Product Category Diodes Zener Diodes Diodes Zener Diodes
Product Number BZV85-C68,113 BZV85-C68,113 1727-BZV85-C68,113CT-ND 28AK7234
Product Name Voltage regulator diodes Single Zener Diodes Zener Diodes Rohs Compliant Nexperia
Diode Applications Voltage Regulation
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C4V7X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Voltage regulator diodes - 1N4749A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Voltage regulator diodes - BZT52-C11J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Voltage regulator diodes - BZT52H-C33,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers