Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages, available in a nominal working voltage range of 3.3 V to 75 V with approximately ±5 % tolerance. Total power dissipation is up to 1.3 W when leads are kept at 55 °C at 4 mm from the body, with non-repetitive peak reverse power dissipation of 60 W. Junction temperature rating is up to 200 °C.
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.
The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.
Features and benefits
Applications
Zener Diode 9.1V 1.3W ±5% Through Hole DO-41
Zener Diode 9.1V 1.3W ±5% Through Hole DO-41
Zener Diode, 9.1V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026266-BZV85-C9V1,1
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Current - Reverse Leakage @ Vr: 700nA @ 6.5V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 9.1V 1.3W DO41
| Nexperia B.V. | DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV85-C9V1,113 | 1727-1529-1-ND | BZV85-C9V1,113 | 1026266-BZV85-C9V1,113 | BZV85-C9V1,113 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diodes - Zener - Single - BZV85-C9V1,113 | Single Zener Diodes | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | SOD66 | DO-41; DO-41 | DO-204AL, DO-41, Axial; DO-41 |