Vishay Intertechnology, Inc. Through-Hole 273V 400W TVS Protection Diode BZW04-273-E3/54

Description
TVS Diode Uni-Dir 273V 400W DO-41 Single Through Hole Product overview: BZW04-273-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 273V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 273V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW04-273-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode Uni-Dir 273V 400W DO-41 Single Through Hole Product overview: BZW04-273-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 273V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 273V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW04-273-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 273V 400W TVS Protection Diode - 144-BZW04-273-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 273V 400W TVS Protection Diode
144-BZW04-273-E3/54
Through-Hole 273V 400W TVS Protection Diode 144-BZW04-273-E3/54
TVS Diode Uni-Dir 273V 400W DO-41 Single Through Hole Product overview: BZW04-273-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 273V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 273V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW04-273-E3/54 can be used for catalog matching and distributor lookup.

TVS Diode Uni-Dir 273V 400W DO-41 Single Through Hole Product overview: BZW04-273-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 273V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 273V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW04-273-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - BZW04-273-E3/54-ND - DigiKey
Thief River Falls, MN, United States
438V Clamp 900mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)

438V Clamp 900mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)

Buy Now Datasheet
TVS - TVS - Diodes - BZW04-273-E3/54 - 1026303-BZW04-273-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZW04-273-E3/54
1026303-BZW04-273-E3/54
TVS - TVS - Diodes - BZW04-273-E3/54 1026303-BZW04-273-E3/54
Manufacturer: Vishay Win Source Part Number: 1026303-BZW04-273-E3 /54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AL (DO-41) STAND-OFF Voltage (Vwm): 273V Minimum Breakdown Voltage: 304V Max Clamping Voltage: 438V Peak Pulse Current(Ippm): 900mA Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1026303-BZW04-273-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AL (DO-41)
STAND-OFF Voltage (Vwm): 273V
Minimum Breakdown Voltage: 304V
Max Clamping Voltage: 438V
Peak Pulse Current(Ippm): 900mA
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
400W,128V 5%,unidir,axial Tvs Vishay - 53T0468 - Newark, An Avnet Company
Chicago, IL, United States
400W,128V 5%,unidir,axial Tvs Vishay
53T0468
400W,128V 5%,unidir,axial Tvs Vishay 53T0468
400W,128V 5%,UNIDIR,AXIAL TVS

400W,128V 5%,UNIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZW04-273-E3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZW04-273-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZW04-273-E3/54
TVS DIODE 273VWM 438VC DO204AL

TVS DIODE 273VWM 438VC DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-BZW04-273-E3/54 BZW04-273-E3/54-ND 1026303-BZW04-273-E3/54 53T0468 BZW04-273-E3/54
Product Name Through-Hole 273V 400W TVS Protection Diode TVS Diodes TVS - TVS - Diodes - BZW04-273-E3/54 400W,128V 5%,unidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package DO-41 DO-4; DO-204AL, DO-41, Axial DO-41; DO-204AL (DO-41) DO-41; DO-204AL (DO-41)
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Peak Pulse Power 400 watts 400 watts
Unlock Full Specs
to access all available technical data