25.2V Clamp 16A Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DO15 15.3V 400W UNIDIR
Transient Voltage Suppressor, TVS, Transil BZW04 Series, Bidirectional, 15.3 V, DO-15, 2, 17.1 V RoHS Compliant: Yes
TVS DIODE 15.3VWM 25.2VC DO15
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-6625-3-ND | BZW04-15B | 67T1043 | BZW04-15B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Bzw04 Series, Bidirectional, 15.3 V, Do-15, 2, 17.1 V Rohs Compliant Stmicroelectronics | TVS Diodes |
| Configuration | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 25.2 volts | 25.2 volts | 25.2 volts |