Vishay Precision Group TVS Diodes BZW04-33B-E3/54

Description
53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - BZW04-33B-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

Buy Now Datasheet
TVS Diodes - BZW04-33B-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

Buy Now Datasheet
400W 33.3V TVS Protection Diode - 144-BZW04-33B-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 33.3V TVS Protection Diode
144-BZW04-33B-E3/54
400W 33.3V TVS Protection Diode 144-BZW04-33B-E3/54
Trans Voltage Suppressor Diode, 400W, 33.3V V(RWM), Bidirectional, 1 Element, Silicon, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN Product overview: BZW04-33B-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 33.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 33.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW04-33B-E3/54 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 400W, 33.3V V(RWM), Bidirectional, 1 Element, Silicon, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN Product overview: BZW04-33B-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 33.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 33.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW04-33B-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 9026660P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9026660P
TVS Diodes 9026660P
Vishay BZW04-33B-E3/54 TVS Diode

Vishay BZW04-33B-E3/54 TVS Diode

Supplier's Site
TVS Diodes - 9026660 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9026660
TVS Diodes 9026660
Vishay BZW04-33B-E3/54 TVS Diode

Vishay BZW04-33B-E3/54 TVS Diode

Supplier's Site
TVS Diodes - 1654924 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1654924
TVS Diodes 1654924
Vishay BZW04-33B-E3/54 TVS Diode

Vishay BZW04-33B-E3/54 TVS Diode

Supplier's Site
Circuit Protection - TVS - Diodes - 1126656-BZW04-33B-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1126656-BZW04-33B-E3/54
Circuit Protection - TVS - Diodes 1126656-BZW04-33B-E3/54
Win Source Part Number: 1126656-BZW04-33B-E3 /54 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 5,500 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33.3V Voltage - Breakdown (Min): 37.1V Voltage - Clamping (Max) @ Ipp: 53.9V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 7.4A Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZW04-33B-E3/54GIDKR ,BZW04-33B-E3/54-ND, BZW04-33B-E3/54GICT, BZW04-33B-E3/54GIDKR -ND,BZW04-33B-E3/54G ITR,BZW04-33B-E3/54G IDKRINACTIVE Base Product Number: BZW04-33

Win Source Part Number: 1126656-BZW04-33B-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 5,500
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33.3V
Voltage - Breakdown (Min): 37.1V
Voltage - Clamping (Max) @ Ipp: 53.9V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 7.4A
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZW04-33B-E3/54GIDKR,BZW04-33B-E3/54-ND,BZW04-33B-E3/54GICT,BZW04-33B-E3/54GIDKR-ND,BZW04-33B-E3/54GITR,BZW04-33B-E3/54GIDKRINACTIVE
Base Product Number: BZW04-33

Buy Now Datasheet
Transient Suppressor Diode,single,bidirectional,33.3V V(Rwm),do-204Al Vishay - 76K3517 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,33.3V V(Rwm),do-204Al Vishay
76K3517
Transient Suppressor Diode,single,bidirectional,33.3V V(Rwm),do-204Al Vishay 76K3517
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,33.3V V(RWM),DO-204AL

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,33.3V V(RWM),DO-204AL

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZW04-33B-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZW04-33B-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZW04-33B-E3/54
TVS DIODE 33.3VWM 53.9VC DO204AL

TVS DIODE 33.3VWM 53.9VC DO204AL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number BZW04-33B-E3/54GITR-ND 144-BZW04-33B-E3/54 9026660P 9026660 1126656-BZW04-33B-E3/54 76K3517 BZW04-33B-E3/54
Product Name TVS Diodes 400W 33.3V TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - TVS - Diodes Transient Suppressor Diode,single,bidirectional,33.3V V(Rwm),do-204Al Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
Package DO-4; DO-204AL, DO-41, Axial Tape and Reel DO-204 Do-204al DO-204AL, DO-41, Axial DO-41; DO-204AL (DO-41)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 53.9 volts 53.9 volts 53.9 volts
VBR 37.1 volts 37.1 volts 37.1 volts
Unlock Full Specs
to access all available technical data