Nexperia B.V. Voltage regulator diodes BZV85-C4V7,113

Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote
Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages with a nominal working voltage range of 3.3 V to 75 V in the E24 approximately -5% tolerance series. The diodes have a total power dissipation of up to 1.3 W and a non-repetitive peak reverse power dissipation of 60 W. The junction temperature rating is up to 200 °C.

Datasheet Summary
Powered by GS/AI

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages with a nominal working voltage range of 3.3 V to 75 V in the E24 approximately -5% tolerance series. The diodes have a total power dissipation of up to 1.3 W and a non-repetitive peak reverse power dissipation of 60 W. The junction temperature rating is up to 200 °C.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV85-C4V7,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV85-C4V7,113
Voltage regulator diodes BZV85-C4V7,113
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.

The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.

Features and benefits

  • Total power dissipation: max. 1.3 W
  • Working voltage range: nominal 3.3 V to 75 V (E24 range)
  • Small hermetically sealed glass package
  • Tolerance series: approximately ±5 %
  • Non-repetitive peak reverse power dissipation: max. 60 W

Applications

  • Stabilization purposes
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZV85-C4V7,113CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZV85-C4V7,113CT-ND
Single Zener Diodes 1727-BZV85-C4V7,113CT-ND
DIODE ZENER 4.7V 1.3W DO41

DIODE ZENER 4.7V 1.3W DO41

Buy Now Datasheet
Single Zener Diodes - 1727-BZV85-C4V7,113TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZV85-C4V7,113TR-ND
Single Zener Diodes 1727-BZV85-C4V7,113TR-ND
Zener Diode 4.7V 1.3W ±5% Through Hole DO-41

Zener Diode 4.7V 1.3W ±5% Through Hole DO-41

Buy Now Datasheet
Singapore, Singapore
4.7V 1.3W Zener Diode
287-BZV85-C4V7,113
4.7V 1.3W Zener Diode 287-BZV85-C4V7,113
DIODE ZENER 4.7V 1.3W DO41 Product overview: BZV85-C4V7,113 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV85-C4V7,113 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.7V 1.3W DO41 Product overview: BZV85-C4V7,113 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV85-C4V7,113 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BZV85-C4V7,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.7V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 4.7V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Diodes - Zener - Single - BZV85-C4V7,113 - 1026263-BZV85-C4V7,113 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZV85-C4V7,113
1026263-BZV85-C4V7,113
Diodes - Zener - Single - BZV85-C4V7,113 1026263-BZV85-C4V7,113
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026263-BZV85-C4V7,1 13 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 13 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026263-BZV85-C4V7,113
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 13 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZV85-C4V7,113 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZV85-C4V7,113
Single Zener Diodes BZV85-C4V7,113
NEXPERIA BZV85-C4V7 - ZENER DIOD

NEXPERIA BZV85-C4V7 - ZENER DIOD

Supplier's Site Datasheet
Diodes >> Zener Diodes - BZV85-C4V7,113 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZV85-C4V7,113
Diodes >> Zener Diodes BZV85-C4V7,113
±5% Single 1.3W 4.4V~5V 4.7V DO-41 Zener Diodes ROHS

±5% Single 1.3W 4.4V~5V 4.7V DO-41 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZV85-C4V7,113 1727-BZV85-C4V7,113CT-ND 287-BZV85-C4V7,113 BZV85-C4V7,113 1026263-BZV85-C4V7,113 BZV85-C4V7,113 BZV85-C4V7,113
Product Name Voltage regulator diodes Single Zener Diodes 4.7V 1.3W Zener Diode Diodes - Zener - Single - BZV85-C4V7,113 Single Zener Diodes Diodes >> Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Package Tape & Reel (TR) SOD66 DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41
VZ 4.7 volts 4.7 volts 4.7 volts 4.7 volts
Unlock Full Specs
to access all available technical data