77V Clamp 5.2A Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
77V Clamp 5.2A Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DO15 47.8V 400W UNIDIR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12458-1-ND | BZW04-48B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) |
| Peak Pulse Power | 400 watts | 400 watts |