548V Clamp 750mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TVS DIODE, 400W, 342V, UNIDIR, DO-204AL; Product Range:BZW04 Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 342V, UNIDIR, DO-41 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-BZW04-342TR-ND | 74AC6506 | 83AH2210 |
| Product Name | TVS Diodes | Tvs Diode, 400W, 342V, Unidir, Do-204Al; Product Range Taiwan Semiconductor | Tvs Diode, 400W, 342V, Unidir, Do-41 Rohs Compliant Taiwan Semiconductor |
| Configuration | Single | ||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-41 (DO-204AL) | |
| Peak Pulse Power | 400 watts | ||
| VC | 548 volts | 548 volts | |
| VBR | 380 volts |