Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.
The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.
Features and benefits
Applications
Zener Diode, 47V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026262-BZV85-C47,11
Packaging: Cut Reel
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Current - Reverse Leakage @ Vr: 50nA @ 33V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Zener Diode 47V 1.3W ±5% Through Hole DO-41
Zener Diode 47V 1.3W ±5% Through Hole DO-41
Zener Single Diode, 47 V, 1 W, DO-41, 5 %, 2, 200 C RoHS Compliant: Yes
DIODE ZENER 47V 1.3W DO41
DIODE ZENER 47V 1.3W DO41
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV85-C47,113 | BZV85-C47,113 | 1026262-BZV85-C47,113 | 1727-1520-1-ND | 25M7983 | BZV85-C47,113 | BZV85-C47,113 |
| Product Name | Voltage regulator diodes | Diodes - Zener - Single - BZV85-C47,113 | Single Zener Diodes | Zener Single Diode, 47 V, 1 W, Do-41, 5 %, 2, 200 C Rohs Compliant Nexperia | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Life Cycle Stage | Active | Active | Active | ||||
| Package | SOD66 | DO-41; DO-41 | DO-204AL, DO-41, Axial; DO-41 | DO-41; DO-41 | |||
| VZ | 47 volts | 47 volts | 47 volts |