Nexperia B.V. Voltage regulator diodes BZV85-C6V8,113

Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote
Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages, available in the normalized E24 approximately -5% tolerance range with nominal working voltages from 3.3 V to 75 V. Total power dissipation is up to 1.3 W, with a non-repetitive peak reverse power dissipation of up to 60 W. The junction temperature rating is up to 200 °C.

Datasheet Summary
Powered by GS/AI

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages, available in the normalized E24 approximately -5% tolerance range with nominal working voltages from 3.3 V to 75 V. Total power dissipation is up to 1.3 W, with a non-repetitive peak reverse power dissipation of up to 60 W. The junction temperature rating is up to 200 °C.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV85-C6V8,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV85-C6V8,113
Voltage regulator diodes BZV85-C6V8,113
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.

The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.

Features and benefits

  • Total power dissipation: max. 1.3 W
  • Working voltage range: nominal 3.3 V to 75 V (E24 range)
  • Small hermetically sealed glass package
  • Tolerance series: approximately ±5 %
  • Non-repetitive peak reverse power dissipation: max. 60 W

Applications

  • Stabilization purposes
Supplier's Site Datasheet
 - BZV85-C6V8,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.8V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 6.8V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Single Zener Diodes - 1727-BZV85-C6V8,113CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZV85-C6V8,113CT-ND
Single Zener Diodes 1727-BZV85-C6V8,113CT-ND
Zener Diode 6.8V 1.3W ±5% Through Hole DO-41

Zener Diode 6.8V 1.3W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1727-BZV85-C6V8,113TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZV85-C6V8,113TR-ND
Single Zener Diodes 1727-BZV85-C6V8,113TR-ND
Zener Diode 6.8V 1.3W ±5% Through Hole DO-41

Zener Diode 6.8V 1.3W ±5% Through Hole DO-41

Buy Now Datasheet
Zener Diodes - 508084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
508084
Zener Diodes 508084
Zener Diode,1.3W,6.8V,BZV8 5-C6V8

Zener Diode,1.3W,6.8V,BZV85-C6V8

Supplier's Site
Zener Diodes - 1661223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1661223
Zener Diodes 1661223
Zener Diode,1.3W,6.8V,BZV8 5-C6V8

Zener Diode,1.3W,6.8V,BZV85-C6V8

Supplier's Site
Single Zener Diodes - BZV85-C6V8,113 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZV85-C6V8,113
Single Zener Diodes BZV85-C6V8,113
DIODE ZENER 6.8V 1.3W DO41

DIODE ZENER 6.8V 1.3W DO41

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number BZV85-C6V8,113 BZV85-C6V8,113 1727-BZV85-C6V8,113CT-ND 508084 BZV85-C6V8,113
Product Name Voltage regulator diodes Single Zener Diodes Zener Diodes Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active
Package SOD66 Do-41 DO-204AL, DO-41, Axial; DO-41
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data