Manufacturer: Vishay
Win Source Part Number: 849676-BZW03C36-TAP
Features: Zener Diode 36 V 1.85 W
Package: Tape & Box (TB)
Part Status: Obsolete
Family Name: BZW03
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 12500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
DIODE ZENER 36V 1.85W SOD64 Product overview: BZW03C36-TAP from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.85W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.85W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZW03C36-TAP can be used for catalog matching and distributor lookup.
Zener Diode 36V 1.85W ±5% Through Hole SOD-64
DIODE ZENER 36V 1.85W SOD64
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 849676-BZW03C36-TAP | 287-BZW03C36-TAP | BZW03C36-TAP-ND | BZW03C36-TAP |
| Product Name | Diodes - Zener - Single - BZW03C36-TAP | 36V 1.85W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Box (TB) | SOD-64 | ||
| RoHS Compliant | RoHS | |||
| ZZT | 11 ohms | 11 ohms | ||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |